The 3M Ribbon Cable, PVC, 14Way, 30.5M (part number 50AC7868) features 26 AWG stranded copper conductors, providing flexibility and durability for various applications. The cable is designed with .050 inch centers, allowing for mass termination to a wide range of IDC connectors. It is zippable for branching or discrete termination, enhancing its versatility in wiring configurations. The cable is available in gray and black colors and has a voltage rating of 300V for both the USA and Canada, with a temperature rating ranging from -20°C to +105°C. The insulation material is polyvinyl chloride (PVC), which contributes to its flammability rating of VW-1 in the USA and FT1 in Canada. The product is RoHS compliant, ensuring it meets environmental regulations. This cable is suitable for applications requiring reliable electrical performance and flexibility.
3M Round Conductor Flat Cable, 3801 Ser
RIBBON CABLE, PVC, 14WAY, 30.5M; Cable Shielding:Unscreened
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3801/14 | 50AC7868 |
| Product Name | Flat Cables | Ribbon Cable, Pvc, 14Way, 30.5M; Cable Shielding 3M |
| Cable Type | Flat Cable |