3M Ribbon Cable, Round Conductor Flat, 10, 26 Awg, 1.27 Mm Rohs Compliant 3M 3801/10

Description
Ribbon Cable, Round Conductor Flat, 10, 26 AWG, 1.27 mm RoHS Compliant: Yes
Datasheet
Description
Ribbon Cable, Round Conductor Flat, 10, 26 AWG, 1.27 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Round Conductor Flat, 10, 26 Awg, 1.27 Mm Rohs Compliant 3M - 95W3960 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Round Conductor Flat, 10, 26 Awg, 1.27 Mm Rohs Compliant 3M
95W3960
Ribbon Cable, Round Conductor Flat, 10, 26 Awg, 1.27 Mm Rohs Compliant 3M 95W3960
Ribbon Cable, Round Conductor Flat, 10, 26 AWG, 1.27 mm RoHS Compliant: Yes

Ribbon Cable, Round Conductor Flat, 10, 26 AWG, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Flat Cable, 10 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M - 68K1972 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 10 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M
68K1972
Flat Cable, 10 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M 68K1972
FLAT CABLE, 10 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 10 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
80610088488 3801/10(100 )=10/cab/rc/typ1/26Awg/str/.050/100 Rohs Compliant 3M - 28AC9100 - Newark, An Avnet Company
Chicago, IL, United States
80610088488 3801/10(100 )=10/cab/rc/typ1/26Awg/str/.050/100 Rohs Compliant 3M
28AC9100
80610088488 3801/10(100 )=10/cab/rc/typ1/26Awg/str/.050/100 Rohs Compliant 3M 28AC9100
80610088488 3801/10(100 )=10/CAB/RC/TYP1/26A WG/STR/.050/100 ROHS COMPLIANT: YES

80610088488 3801/10(100 )=10/CAB/RC/TYP1/26AWG/STR/.050/100 ROHS COMPLIANT: YES

Supplier's Site
FLAT CABLE;ROUND CONDUCTOR;100';10 CONDUCTORS - 70115008 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;ROUND CONDUCTOR;100';10 CONDUCTORS
70115008
FLAT CABLE;ROUND CONDUCTOR;100';10 CONDUCTORS 70115008
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 95W3960 68K1972 70115008
Product Name Ribbon Cable, Round Conductor Flat, 10, 26 Awg, 1.27 Mm Rohs Compliant 3M Flat Cable, 10 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M FLAT CABLE;ROUND CONDUCTOR;100';10 CONDUCTORS
Standards / Certifications RoHS RoHS UL Recognized Component Mark (US and Canadian)
Cable Type Flat Cable
Cable Shielding No Shielding
Product Category Cable
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
System cable - 706-3057/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers