3M Free Hanging, Panel Mount 37C04-3122-0P0 FL

Description
8 Position Rectangular Socket Connector IDC 24-26 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Socket Connector IDC 24-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 19-37C04-3122-0P0FL-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-37C04-3122-0P0FL-ND
Free Hanging, Panel Mount 19-37C04-3122-0P0FL-ND
8 Position Rectangular Socket Connector IDC 24-26 AWG

8 Position Rectangular Socket Connector IDC 24-26 AWG

Buy Now Datasheet
IDC Connectors - 2870653 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
2870653
IDC Connectors 2870653
3M 7100226333 IDC Connector

3M 7100226333 IDC Connector

Supplier's Site
Wtb Conn, Rcpt, 8Pos, 2Row, 2Mm; Idc Connector Type 3M - 68AH8293 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 8Pos, 2Row, 2Mm; Idc Connector Type 3M
68AH8293
Wtb Conn, Rcpt, 8Pos, 2Row, 2Mm; Idc Connector Type 3M 68AH8293
WTB CONN, RCPT, 8POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WTB CONN, RCPT, 8POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19-37C04-3122-0P0FL-ND 2870653 68AH8293
Product Name Free Hanging, Panel Mount IDC Connectors Wtb Conn, Rcpt, 8Pos, 2Row, 2Mm; Idc Connector Type 3M
Mounting Panel Mount, Snap-In Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details