3M Free Hanging, Panel Mount 37C04-3122-000 FL

Description
8 Position Rectangular Socket Connector IDC 24-26 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Socket Connector IDC 24-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 19-37C04-3122-000FL-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-37C04-3122-000FL-ND
Free Hanging, Panel Mount 19-37C04-3122-000FL-ND
8 Position Rectangular Socket Connector IDC 24-26 AWG

8 Position Rectangular Socket Connector IDC 24-26 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 8Pos, 2Row, 2Mm; Idc Connector Type 3M - 68AH8294 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 8Pos, 2Row, 2Mm; Idc Connector Type 3M
68AH8294
Wtb Conn, Rcpt, 8Pos, 2Row, 2Mm; Idc Connector Type 3M 68AH8294
WTB CONN, RCPT, 8POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WTB CONN, RCPT, 8POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-37C04-3122-000FL-ND 68AH8294
Product Name Free Hanging, Panel Mount Wtb Conn, Rcpt, 8Pos, 2Row, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7927B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details