Win Source Part Number: 1025630-37C04-3101-0
Category: Connectors, Interconnects>Rectan
Series: Mini-Clamp II, 371
Number of Positions: 8
Pitch: 0.079" (2.00mm)
Color: Black
Features: Closed End
Connector Type: Socket
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.256" (6.50mm)
Fastening Type: Latch Holder
Package: Tray
Wire Gauge: 24-26 AWG
Cable Termination: IDC
Wire Type: Discrete
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 37C04-3101-000 FL37C04-3101-000FL;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: 3M
Other Names: 4549395897704,19-37C
Base Product Number: 37C04
WTB CONN, RCPT, 8POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1025630-37C04-3101-000 FL | 68AH8292 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Wtb Conn, Rcpt, 8Pos, 2Row, 2Mm; Idc Connector Type 3M |
| Connector Type | Rectangular Connectors, Heavy Duty |