3M Glue, Adhesives, Applicators 3797TC

Description
"HOT MELT ADHESVE 5/8X2"" 1=1STICK"
Request a Quote Datasheet
Description
"HOT MELT ADHESVE 5/8X2"" 1=1STICK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glue, Adhesives, Applicators - 3M6414-ND - DigiKey
Thief River Falls, MN, United States
Glue, Adhesives, Applicators
3M6414-ND
Glue, Adhesives, Applicators 3M6414-ND
"HOT MELT ADHESVE 5/8X2"" 1=1STICK"

"HOT MELT ADHESVE 5/8X2"" 1=1STICK"

Buy Now Datasheet
ADHESIVE STICKS;5/8
Fort Worth, TX, USA
ADHESIVE STICKS;5/8" X 2";LIGHT GREY, Pack of 1 lb
70113790
ADHESIVE STICKS;5/8" X 2";LIGHT GREY, Pack of 1 lb 70113790
The Polygun TC Applicator is a real work-horse that delivers Jet-Melt™ adhesive quickly and economically. 3M™ has drawn from its years of leadership in hot melt hand-gun technology to produce the ultimate low-cost applicator. Easy Operation. The convenient cartridge holder speeds reloading and features “touch control” with special non-fatiguing thumb operation and precise, even adhesive flow. Applicator is ready to go after a brief 5-minute warm-up. High-Speed Application. Does bigger jobs faster, dispensing industrial grade Jet-melt adhesives at flow rates that are 50% higher than comparably sized handguns. A single loading applies over 89 inches of 1⁄8" adhesive bead in one uninterrupted application.

The Polygun TC Applicator is a real work-horse that delivers Jet-Melt™ adhesive quickly and economically. 3M™ has drawn from its years of leadership in hot melt hand-gun technology to produce the ultimate low-cost applicator. Easy Operation. The convenient cartridge holder speeds reloading and features “touch control” with special non-fatiguing thumb operation and precise, even adhesive flow. Applicator is ready to go after a brief 5-minute warm-up. High-Speed Application. Does bigger jobs faster, dispensing industrial grade Jet-melt adhesives at flow rates that are 50% higher than comparably sized handguns. A single loading applies over 89 inches of 1⁄8" adhesive bead in one uninterrupted application.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Adhesives Industrial Adhesives
Product Number 3M6414-ND 70113790
Product Name Glue, Adhesives, Applicators ADHESIVE STICKS;5/8" X 2";LIGHT GREY, Pack of 1 lb
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

High quality phase change thermal interface heatsink grease for computer - SP205A-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Light-Curable Materials, Bonding, Dissimilar Substrate Bonding, 1406-M-Z -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Substrate Compatibility Metal; Dissimilar Substrates; Stainless Steel; ABS; PC; PEI; PETG; PMMA; PS
Viscosity 160 cP
View Details
Electronics Adhesives and Encapsulants - ALPHA ® HiTech ® EN21-4210F Encapsulant - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics; Semiconductors, IC's
View Details