3M Uncategorized 3793-6303

Description
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; PRODUCT RANGE:3000 SERIES; NO. OF CONTACTS:10CONTACTS; GENDER:HEADER; PITCH SPACING:2.54MM; CONTACT. FREE 2 YEAR RADWELL WARRANTY
Description
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; PRODUCT RANGE:3000 SERIES; NO. OF CONTACTS:10CONTACTS; GENDER:HEADER; PITCH SPACING:2.54MM; CONTACT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Uncategorized - 32220568 - Radwell International
Willingboro, NJ, United States
Uncategorized
32220568
Uncategorized 32220568
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; PRODUCT RANGE:3000 SERIES; NO. OF CONTACTS:10CONTACTS; GENDER:HEADER; PITCH SPACING:2.54MM; CONTACT. FREE 2 YEAR RADWELL WARRANTY

WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; PRODUCT RANGE:3000 SERIES; NO. OF CONTACTS:10CONTACTS; GENDER:HEADER; PITCH SPACING:2.54MM; CONTACT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 32220568
Product Name Uncategorized
Unlock Full Specs
to access all available technical data

Similar Products