3M Headers, Male Pins 3793-6302

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M11954-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M11954-ND
Headers, Male Pins 3M11954-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
10 position header 4 wall straight - 70115142 - Allied Electronics, Inc.
Fort Worth, TX, USA
10 position header 4 wall straight
70115142
10 position header 4 wall straight 70115142
10 position header 4 wall straight

10 position header 4 wall straight

Supplier's Site
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M - 66F3413 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M
66F3413
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M 66F3413
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: No

WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M11954-ND 70115142 66F3413
Product Name Headers, Male Pins 10 position header 4 wall straight Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Current Rating 1.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99002-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10204000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers