3M Ribbon Cable, 25 Pair, 30.5M; Cable Shielding 3M 3782-25P-270A

Description
RIBBON CABLE, 25 PAIR, 30.5M; Cable Shielding:Unscreened ; No. of Cores:50Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Multi-coloure d; Cable Width:63.5mm; No. ofRoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 25 PAIR, 30.5M; Cable Shielding:Unscreened ; No. of Cores:50Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Multi-coloure d; Cable Width:63.5mm; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 25 Pair, 30.5M; Cable Shielding 3M - 50AC7861 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 25 Pair, 30.5M; Cable Shielding 3M
50AC7861
Ribbon Cable, 25 Pair, 30.5M; Cable Shielding 3M 50AC7861
RIBBON CABLE, 25 PAIR, 30.5M; Cable Shielding:Unscreened ; No. of Cores:50Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Multi-coloure d; Cable Width:63.5mm; No. ofRoHS Compliant: Yes

RIBBON CABLE, 25 PAIR, 30.5M; Cable Shielding:Unscreened; No. of Cores:50Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Multi-coloured; Cable Width:63.5mm; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7861
Product Name Ribbon Cable, 25 Pair, 30.5M; Cable Shielding 3M
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-6164-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/306-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details