3M Ribbon Cable, 13 Pair, Per M; Cable Shielding 3M 3782-13P-270A

Description
RIBBON CABLE, 13 PAIR, PER M; Cable Shielding:Unscreened ; No. of Cores:26Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Multi-coloure d; Cable Width:33mm; No. of Max RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 13 PAIR, PER M; Cable Shielding:Unscreened ; No. of Cores:26Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Multi-coloure d; Cable Width:33mm; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 13 Pair, Per M; Cable Shielding 3M - 95W3956 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 13 Pair, Per M; Cable Shielding 3M
95W3956
Ribbon Cable, 13 Pair, Per M; Cable Shielding 3M 95W3956
RIBBON CABLE, 13 PAIR, PER M; Cable Shielding:Unscreened ; No. of Cores:26Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Multi-coloure d; Cable Width:33mm; No. of Max RoHS Compliant: Yes

RIBBON CABLE, 13 PAIR, PER M; Cable Shielding:Unscreened; No. of Cores:26Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Multi-coloured; Cable Width:33mm; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W3956
Product Name Ribbon Cable, 13 Pair, Per M; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details