3M Tape, 48Mm X 100M, Transparent, Red, Pp; Adhesive Type 3M 3779 IW

Description
TAPE, 48MM X 100M, TRANSPARENT, RED, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Red, Transparent; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 48MM X 100M, TRANSPARENT, RED, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Red, Transparent; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 48Mm X 100M, Transparent, Red, Pp; Adhesive Type 3M - 65X4743 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 48Mm X 100M, Transparent, Red, Pp; Adhesive Type 3M
65X4743
Tape, 48Mm X 100M, Transparent, Red, Pp; Adhesive Type 3M 65X4743
TAPE, 48MM X 100M, TRANSPARENT, RED, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Red, Transparent; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm RoHS Compliant: Yes

TAPE, 48MM X 100M, TRANSPARENT, RED, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Red, Transparent; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 65X4743
Product Name Tape, 48Mm X 100M, Transparent, Red, Pp; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Coated Cloth Tape - 390 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Glass Cloth Discs - GC00875 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details