3M Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M 3775 WHITE

Description
TAPE, 48MM X 100M, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:100m RoHS Compliant: Yes
Description
TAPE, 48MM X 100M, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:100m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M - 01AC5258 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M
01AC5258
Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M 01AC5258
TAPE, 48MM X 100M, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:100m RoHS Compliant: Yes

TAPE, 48MM X 100M, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:100m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 01AC5258
Product Name Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
PVC-Free Fine Line/Overmasking for Design Painting - 4215 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Aluminum Foil Discs - AF00375 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details