3M Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M 3775 IW

Description
TAPE, 48MM X 100M, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:100m RoHS Compliant: Yes
Description
TAPE, 48MM X 100M, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:100m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M - 82H0203 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M
82H0203
Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M 82H0203
TAPE, 48MM X 100M, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:100m RoHS Compliant: Yes

TAPE, 48MM X 100M, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:100m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82H0203
Product Name Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
UHMW Tape - 2302-5R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; UHMW Tape
Backing Plastic / Polymer
Adhesive Polyolefin
View Details
Powder Peel Blue Discs - PB04750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details