3M Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M 3772 WHITE 48 MM X 100 M

Description
TAPE, 48MM X 100M, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:100m RoHS Compliant: Yes
Description
TAPE, 48MM X 100M, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:100m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M - 01AC5103 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M
01AC5103
Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M 01AC5103
TAPE, 48MM X 100M, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:100m RoHS Compliant: Yes

TAPE, 48MM X 100M, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:100m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 01AC5103
Product Name Tape, 48Mm X 100M, White, Pp; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Double-Linered Transfer Tape - 0720 DL-W - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0011 inches (0.0279 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details