3M Tape, 48Mm X 100M, Red, White, Pp; Adhesive Type 3M 3771 IW

Description
TAPE, 48MM X 100M, RED, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Red, White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Type:Sealing RoHS Compliant: Yes
Datasheet
Description
TAPE, 48MM X 100M, RED, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Red, White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Type:Sealing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 48Mm X 100M, Red, White, Pp; Adhesive Type 3M - 97C6788 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 48Mm X 100M, Red, White, Pp; Adhesive Type 3M
97C6788
Tape, 48Mm X 100M, Red, White, Pp; Adhesive Type 3M 97C6788
TAPE, 48MM X 100M, RED, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Red, White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Type:Sealing RoHS Compliant: Yes

TAPE, 48MM X 100M, RED, WHITE, PP; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Red, White; Roll Length - Imperial:328.08ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Type:Sealing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 97C6788
Product Name Tape, 48Mm X 100M, Red, White, Pp; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Paint Masking Tape - 2693 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Glass Cloth Discs - GC02000 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details