3M Flat Cable, 64 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M 3770/64 (100)

Description
FLAT CABLE, 64 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:64Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 64 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:64Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 64 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M - 21K3369 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 64 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M
21K3369
Flat Cable, 64 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M 21K3369
FLAT CABLE, 64 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:64Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 64 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:64Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21K3369
Product Name Flat Cable, 64 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details