3M Ribbon Cable, 10Way, 30.5M, 26Awg, 50V; Cable Shielding 3M 3770/10

Description
RIBBON CABLE, 10WAY, 30.5M, 26AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. ofRoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 10WAY, 30.5M, 26AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 10Way, 30.5M, 26Awg, 50V; Cable Shielding 3M - 50AC7858 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10Way, 30.5M, 26Awg, 50V; Cable Shielding 3M
50AC7858
Ribbon Cable, 10Way, 30.5M, 26Awg, 50V; Cable Shielding 3M 50AC7858
RIBBON CABLE, 10WAY, 30.5M, 26AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. ofRoHS Compliant: Yes

RIBBON CABLE, 10WAY, 30.5M, 26AWG, 50V; Cable Shielding:Unscreened; No. of Cores:10Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7858
Product Name Ribbon Cable, 10Way, 30.5M, 26Awg, 50V; Cable Shielding 3M
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details