3M Interconnect Solutions Cable, Flat; 9; 28 AWG; 7 x 36; Tinned Copper; Polyvinyl Chloride; 0.4 in. 3759/9

Description
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.
Description
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat; 9; 28 AWG; 7 x 36; Tinned Copper; Polyvinyl Chloride; 0.4 in. - 70115020 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 9; 28 AWG; 7 x 36; Tinned Copper; Polyvinyl Chloride; 0.4 in.
70115020
Cable, Flat; 9; 28 AWG; 7 x 36; Tinned Copper; Polyvinyl Chloride; 0.4 in. 70115020
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire
Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors.
Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70115020
Product Name Cable, Flat; 9; 28 AWG; 7 x 36; Tinned Copper; Polyvinyl Chloride; 0.4 in.
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2010525 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Low smoke zero halogen (lszh)
Cable Conductor Stranded tinned copper
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 2/28-4044 S - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Shielding Braid
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details