3M Ribbon Cable, 64Way, 30.5M, 28Awg, 50V; Cable Shielding 3M 3759/64

Description
RIBBON CABLE, 64WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:64Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:80mm; No. of RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 64WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:64Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:80mm; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 64Way, 30.5M, 28Awg, 50V; Cable Shielding 3M - 81AC3124 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 64Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
81AC3124
Ribbon Cable, 64Way, 30.5M, 28Awg, 50V; Cable Shielding 3M 81AC3124
RIBBON CABLE, 64WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:64Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:80mm; No. of RoHS Compliant: Yes

RIBBON CABLE, 64WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened; No. of Cores:64Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:80mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81AC3124
Product Name Ribbon Cable, 64Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XL1 and X100W Mini-Hooks - 1010XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6333A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details