3M Round-To-Flat Cable, Spliced, 60 Conductor, 100Ft, 28Awg; Cable Shielding 3M 3759/60

Description
ROUND-TO-FLAT CABLE, SPLICED, 60 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, SPLICED, 60 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, Spliced, 60 Conductor, 100Ft, 28Awg; Cable Shielding 3M - 95F7320 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, Spliced, 60 Conductor, 100Ft, 28Awg; Cable Shielding 3M
95F7320
Round-To-Flat Cable, Spliced, 60 Conductor, 100Ft, 28Awg; Cable Shielding 3M 95F7320
ROUND-TO-FLAT CABLE, SPLICED, 60 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

ROUND-TO-FLAT CABLE, SPLICED, 60 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded; No. of Conductors:60Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95F7320
Product Name Round-To-Flat Cable, Spliced, 60 Conductor, 100Ft, 28Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/404-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers