3M Cable, Flat; 50; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 2.45 in. 3759/50

Description
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.
Datasheet
Description
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat; 50; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 2.45 in. - 70115031 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 50; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 2.45 in.
70115031
Cable, Flat; 50; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 2.45 in. 70115031
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire
Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors.
Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Supplier's Site
Round-To-Flat Cable, Spliced, 50 Conductor, 28Awg, 100Ft; Cable Shielding 3M - 04F8891 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, Spliced, 50 Conductor, 28Awg, 100Ft; Cable Shielding 3M
04F8891
Round-To-Flat Cable, Spliced, 50 Conductor, 28Awg, 100Ft; Cable Shielding 3M 04F8891
ROUND-TO-FLAT CABLE, SPLICED, 50 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, SPLICED, 50 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70115031 04F8891
Product Name Cable, Flat; 50; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 2.45 in. Round-To-Flat Cable, Spliced, 50 Conductor, 28Awg, 100Ft; Cable Shielding 3M
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details