3M Round-To-Flat Cable, Spliced, 37 Conductor, 100Ft, 28Awg; Cable Shielding 3M 3759/37

Description
ROUND-TO-FLAT CABLE, SPLICED, 37 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, SPLICED, 37 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, Spliced, 37 Conductor, 100Ft, 28Awg; Cable Shielding 3M - 94F8897 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, Spliced, 37 Conductor, 100Ft, 28Awg; Cable Shielding 3M
94F8897
Round-To-Flat Cable, Spliced, 37 Conductor, 100Ft, 28Awg; Cable Shielding 3M 94F8897
ROUND-TO-FLAT CABLE, SPLICED, 37 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

ROUND-TO-FLAT CABLE, SPLICED, 37 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded; No. of Conductors:37Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Flat; 37; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 1.8 in. - 70115029 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 37; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 1.8 in.
70115029
Cable, Flat; 37; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 1.8 in. 70115029
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire
Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors.
Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 94F8897 70115029
Product Name Round-To-Flat Cable, Spliced, 37 Conductor, 100Ft, 28Awg; Cable Shielding 3M Cable, Flat; 37; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 1.8 in.
Cable Type Flat Cable
Cable Shielding No Shielding
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details