3M Interconnect Solutions Cable, Flat; 26; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 1.25 in. 3759/26

Description
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.
Description
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat; 26; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 1.25 in. - 70115027 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 26; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 1.25 in.
70115027
Cable, Flat; 26; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 1.25 in. 70115027
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire
Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors.
Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Supplier's Site
Round-To-Flat Cable, Spliced, 26 Conductor, 100Ft, 28Awg; Cable Shielding 3M - 95F7317 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, Spliced, 26 Conductor, 100Ft, 28Awg; Cable Shielding 3M
95F7317
Round-To-Flat Cable, Spliced, 26 Conductor, 100Ft, 28Awg; Cable Shielding 3M 95F7317
ROUND-TO-FLAT CABLE, SPLICED, 26 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, SPLICED, 26 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70115027 95F7317
Product Name Cable, Flat; 26; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 1.25 in. Round-To-Flat Cable, Spliced, 26 Conductor, 100Ft, 28Awg; Cable Shielding 3M
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details
Twisted Pair & Multicore Data Cable - 349883 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details