"Flat Ribbon Cable Black 20 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 1.00' (304.80mm)"
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | 3M157942-1-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |