The 3M Ribbon Cable, part number 50AC7856, features 16 conductors with a wire gauge of 28 AWG and a total length of 30.5 meters (100 feet). It is designed for mass termination to a variety of IDC connectors, making it suitable for applications requiring efficient wiring solutions. The cable is constructed with stranded tinned copper conductors and is jacketed in black PVC, ensuring durability and flexibility during installation. This cable meets the National Electrical Code (NEC) requirements for CL2 wiring and is UL listed for both the USA and Canadian markets. It is RoHS compliant, indicating it adheres to environmental regulations regarding hazardous substances. The cable has a voltage rating of 50V and is suitable for use in a temperature range of -20°C to +80°C. With a characteristic impedance of 90 Ω for unbalanced and 133 Ω for balanced configurations, this cable is designed for reliable signal transmission. Its zippable design allows for easy branching or discrete terminations, enhancing its versatility in various engineering projects.
3M Round, Jacketed, Flat Cable, 3759 Se
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire
Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors.
Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.
RIBBON CABLE, 16WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 3759/16 | 70115023 | 50AC7856 |
| Product Name | Flat Cables | Cable, Flat; 16; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.75 in. | Ribbon Cable, 16Way, 30.5M, 28Awg, 50V; Cable Shielding 3M |
| Cable Type | Flat Cable | ||
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |