3M Ribbon Cable, 14Way, 30.5M, 28Awg, 50V; Cable Shielding 3M 3759/14

Description
RIBBON CABLE, 14WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:14Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:16.5mm; No. RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 14WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:14Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:16.5mm; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 14Way, 30.5M, 28Awg, 50V; Cable Shielding 3M - 50AC7855 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 14Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
50AC7855
Ribbon Cable, 14Way, 30.5M, 28Awg, 50V; Cable Shielding 3M 50AC7855
RIBBON CABLE, 14WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:14Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:16.5mm; No. RoHS Compliant: Yes

RIBBON CABLE, 14WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened; No. of Cores:14Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:16.5mm; No. RoHS Compliant: Yes

Supplier's Site
Round-To-Flat Cable, Spliced, 14 Conductor, 100Ft, 28Awg; Cable Shielding 3M - 92F8530 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, Spliced, 14 Conductor, 100Ft, 28Awg; Cable Shielding 3M
92F8530
Round-To-Flat Cable, Spliced, 14 Conductor, 100Ft, 28Awg; Cable Shielding 3M 92F8530
ROUND-TO-FLAT CABLE, SPLICED, 14 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

ROUND-TO-FLAT CABLE, SPLICED, 14 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Unshielded; No. of Conductors:14Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Flat; 14; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.65 in. - 70115022 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 14; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.65 in.
70115022
Cable, Flat; 14; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.65 in. 70115022
Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors. Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire
Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Jacket Color: Black. Also available in 15, 30, 36, 44 and 64 conductors.
Flat cable, rounded, PVC jacket with 28 AWG stranded tinned copper wire.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 50AC7855 92F8530 70115022
Product Name Ribbon Cable, 14Way, 30.5M, 28Awg, 50V; Cable Shielding 3M Round-To-Flat Cable, Spliced, 14 Conductor, 100Ft, 28Awg; Cable Shielding 3M Cable, Flat; 14; 28 AWG; 7 x 36; TinnedCopper; Polyvinyl Chloride; 0.65 in.
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian)
Cable Type Flat Cable
Cable Shielding No Shielding
Product Category Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details