3M Round-To-Flat Cable, Spliced, 10 Conductor, 28Awg, 100Ft; Cable Shielding 3M 3759/10 (100')

Description
ROUND-TO-FLAT CABLE, SPLICED, 10 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, SPLICED, 10 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, Spliced, 10 Conductor, 28Awg, 100Ft; Cable Shielding 3M - 95F7314 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, Spliced, 10 Conductor, 28Awg, 100Ft; Cable Shielding 3M
95F7314
Round-To-Flat Cable, Spliced, 10 Conductor, 28Awg, 100Ft; Cable Shielding 3M 95F7314
ROUND-TO-FLAT CABLE, SPLICED, 10 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

ROUND-TO-FLAT CABLE, SPLICED, 10 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95F7314
Product Name Round-To-Flat Cable, Spliced, 10 Conductor, 28Awg, 100Ft; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details