"Flat Ribbon Cable Black 10 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 1.00' (304.80mm)"
"Flat Ribbon Cable Black 10 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"
CBL RIBN 10COND 0.05 BLACK FOOT
3M Round, Jacketed, Flat Cable, 3759 Se
| DigiKey | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Flat Cables | Flat Cables | Cable Assemblies |
| Product Number | 3M157970-1-ND | 19-3759/10100-DS-ND | 3759/10 100 |
| Product Name | Flat Ribbon Cables | Flat Ribbon Cables | Flat Cables |
| Product Category | Cable | Cable | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding | |
| Standards / Certifications | RoHS |