3M Flat Ribbon Cables 3758/37 275SF

Description
"Flat Ribbon Cable Gray 37 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 275.0' (83.82m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 37 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 275.0' (83.82m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3758/37275SF-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3758/37275SF-ND
Flat Ribbon Cables 3758/37275SF-ND
"Flat Ribbon Cable Gray 37 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 275.0' (83.82m)"

"Flat Ribbon Cable Gray 37 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 275.0' (83.82m)"

Buy Now Datasheet
Round-To-Flat Cable 37Cond 275Ft 26Awg; Cable Shielding 3M - 75M2343 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable 37Cond 275Ft 26Awg; Cable Shielding 3M
75M2343
Round-To-Flat Cable 37Cond 275Ft 26Awg; Cable Shielding 3M 75M2343
ROUND-TO-FLAT CABLE 37COND 275FT 26AWG; Cable Shielding:Unshielded ; No. of Conductors:37Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE 37COND 275FT 26AWG; Cable Shielding:Unshielded; No. of Conductors:37Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3758/37275SF-ND 75M2343
Product Name Flat Ribbon Cables Round-To-Flat Cable 37Cond 275Ft 26Awg; Cable Shielding 3M
Product Category Cable
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Number of Conductors 37 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details