3M Flat Cables 3758/34

Description
3M Round, Jacketed, Flat Cable, 3758 Se
Request a Quote Datasheet
Description
3M Round, Jacketed, Flat Cable, 3758 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3758/34 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3758/34
Flat Cables 3758/34
3M Round, Jacketed, Flat Cable, 3758 Se

3M Round, Jacketed, Flat Cable, 3758 Se

Buy Now
Round-To-Flat Cable 34Cond 275Ft 26Awg; Cable Shielding 3M - 75M2339 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable 34Cond 275Ft 26Awg; Cable Shielding 3M
75M2339
Round-To-Flat Cable 34Cond 275Ft 26Awg; Cable Shielding 3M 75M2339
ROUND-TO-FLAT CABLE 34COND 275FT 26AWG; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE 34COND 275FT 26AWG; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3758/34 75M2339
Product Name Flat Cables Round-To-Flat Cable 34Cond 275Ft 26Awg; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers