3M Flat Cables 3758/25

Description
3M Round, Jacketed, Flat Cable, 3758 Se
Request a Quote Datasheet
Description
3M Round, Jacketed, Flat Cable, 3758 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3758/25 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3758/25
Flat Cables 3758/25
3M Round, Jacketed, Flat Cable, 3758 Se

3M Round, Jacketed, Flat Cable, 3758 Se

Buy Now
Round-To-Flat Cable 25Cond 275Ft 26Awg; Cable Shielding 3M - 75M2335 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable 25Cond 275Ft 26Awg; Cable Shielding 3M
75M2335
Round-To-Flat Cable 25Cond 275Ft 26Awg; Cable Shielding 3M 75M2335
ROUND-TO-FLAT CABLE 25COND 275FT 26AWG; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE 25COND 275FT 26AWG; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3758/25 75M2335
Product Name Flat Cables Round-To-Flat Cable 25Cond 275Ft 26Awg; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2024860 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -15 C (5 F)
View Details