3M Round-To-Flat Cable 24 Conductor 275Ft 26Awg; Cable Shielding 3M 3758/24

Description
ROUND-TO-FLAT CABLE 24 CONDUCTOR 275FT 26AWG; Cable Shielding:Unshielded ; No. of Conductors:24Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE 24 CONDUCTOR 275FT 26AWG; Cable Shielding:Unshielded ; No. of Conductors:24Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable 24 Conductor 275Ft 26Awg; Cable Shielding 3M - 75M2334 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable 24 Conductor 275Ft 26Awg; Cable Shielding 3M
75M2334
Round-To-Flat Cable 24 Conductor 275Ft 26Awg; Cable Shielding 3M 75M2334
ROUND-TO-FLAT CABLE 24 CONDUCTOR 275FT 26AWG; Cable Shielding:Unshielded ; No. of Conductors:24Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE 24 CONDUCTOR 275FT 26AWG; Cable Shielding:Unshielded; No. of Conductors:24Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75M2334
Product Name Round-To-Flat Cable 24 Conductor 275Ft 26Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A00502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assemblies
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2400/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers