3M Flat Cables 3758/20

Description
3M Round, Jacketed, Flat Cable, 3758 Se
Request a Quote Datasheet
Description
3M Round, Jacketed, Flat Cable, 3758 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3758/20 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3758/20
Flat Cables 3758/20
3M Round, Jacketed, Flat Cable, 3758 Se

3M Round, Jacketed, Flat Cable, 3758 Se

Buy Now
Round-To-Flat Cable 20 Conductor 275Ft 26Awg; Cable Shielding 3M - 75M2332 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable 20 Conductor 275Ft 26Awg; Cable Shielding 3M
75M2332
Round-To-Flat Cable 20 Conductor 275Ft 26Awg; Cable Shielding 3M 75M2332
ROUND-TO-FLAT CABLE 20 CONDUCTOR 275FT 26AWG; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE 20 CONDUCTOR 275FT 26AWG; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3758/20 75M2332
Product Name Flat Cables Round-To-Flat Cable 20 Conductor 275Ft 26Awg; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

XLR Male to X100W Hooks, Test Cable - 5020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6089A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,output cable
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details