3M Flat Cables 3758/14

Description
3M Round, Jacketed, Flat Cable, 3758 Se
Request a Quote Datasheet
Description
3M Round, Jacketed, Flat Cable, 3758 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3758/14 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3758/14
Flat Cables 3758/14
3M Round, Jacketed, Flat Cable, 3758 Se

3M Round, Jacketed, Flat Cable, 3758 Se

Buy Now
Round-To-Flat Cable 14Cond 275Ft 26Awg; Cable Shielding 3M - 75M2326 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable 14Cond 275Ft 26Awg; Cable Shielding 3M
75M2326
Round-To-Flat Cable 14Cond 275Ft 26Awg; Cable Shielding 3M 75M2326
ROUND-TO-FLAT CABLE 14COND 275FT 26AWG; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE 14COND 275FT 26AWG; Cable Shielding:Unshielded; No. of Conductors:14Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3758/14 75M2326
Product Name Flat Cables Round-To-Flat Cable 14Cond 275Ft 26Awg; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/204-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers