3M Flat Cable, 50 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 3756/50

Description
FLAT CABLE, 50 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 50 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 50 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M - 62R1238 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
62R1238
Flat Cable, 50 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 62R1238
FLAT CABLE, 50 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62R1238
Product Name Flat Cable, 50 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/404-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers