3M Round Conductor Flat Cable, 3756 Ser
"Flat Ribbon Cable Gray 26 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Flat Cables |
| Product Number | 3756/26SF | 3756/26SF-ND |
| Product Name | Flat Cables | Flat Ribbon Cables |
| Cable Type | Flat Cable | |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding |