3M Ribbon Cable, 26Way, 30.5M, 30Awg, 50V; Cable Shielding 3M 3756/26

Description
RIBBON CABLE, 26WAY, 30.5M, 30AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:26Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:16.51mm; No. RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 26WAY, 30.5M, 30AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:26Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:16.51mm; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 26Way, 30.5M, 30Awg, 50V; Cable Shielding 3M - 50AC7853 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 26Way, 30.5M, 30Awg, 50V; Cable Shielding 3M
50AC7853
Ribbon Cable, 26Way, 30.5M, 30Awg, 50V; Cable Shielding 3M 50AC7853
RIBBON CABLE, 26WAY, 30.5M, 30AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:26Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:16.51mm; No. RoHS Compliant: Yes

RIBBON CABLE, 26WAY, 30.5M, 30AWG, 50V; Cable Shielding:Unscreened; No. of Cores:26Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:16.51mm; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7853
Product Name Ribbon Cable, 26Way, 30.5M, 30Awg, 50V; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details