3M Flat Ribbon Cables 3756/20

Description
"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3756/20-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3756/20-ND
Flat Ribbon Cables 3756/20-ND
"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable"

"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable"

Buy Now Datasheet
Ribbon Cable, 20Way, 30.5M, 30Awg, 50V; Cable Shielding 3M - 50AC7852 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 20Way, 30.5M, 30Awg, 50V; Cable Shielding 3M
50AC7852
Ribbon Cable, 20Way, 30.5M, 30Awg, 50V; Cable Shielding 3M 50AC7852
RIBBON CABLE, 20WAY, 30.5M, 30AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:20Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. ofRoHS Compliant: Yes

RIBBON CABLE, 20WAY, 30.5M, 30AWG, 50V; Cable Shielding:Unscreened; No. of Cores:20Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3756/20-ND 50AC7852
Product Name Flat Ribbon Cables Ribbon Cable, 20Way, 30.5M, 30Awg, 50V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ribbon Cable - 1792587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details