3M Ribbon Cable, 10Way, 30.5M, 30Awg, 50V; Cable Shielding 3M 3756/10

Description
RIBBON CABLE, 10WAY, 30.5M, 30AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:6.35mm; No. ofRoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 10WAY, 30.5M, 30AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:6.35mm; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 10Way, 30.5M, 30Awg, 50V; Cable Shielding 3M - 50AC7851 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10Way, 30.5M, 30Awg, 50V; Cable Shielding 3M
50AC7851
Ribbon Cable, 10Way, 30.5M, 30Awg, 50V; Cable Shielding 3M 50AC7851
RIBBON CABLE, 10WAY, 30.5M, 30AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:6.35mm; No. ofRoHS Compliant: Yes

RIBBON CABLE, 10WAY, 30.5M, 30AWG, 50V; Cable Shielding:Unscreened; No. of Cores:10Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:6.35mm; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7851
Product Name Ribbon Cable, 10Way, 30.5M, 30Awg, 50V; Cable Shielding 3M
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details