3M Ribbon Cable, 80 Conductor, 30Awg, 300Ft, Gray; Cable Shielding 3M 3754/80

Description
RIBBON CABLE, 80 CONDUCTOR, 30AWG, 300FT, GRAY; Cable Shielding:Unshielded ; No. of Conductors:80Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 80 CONDUCTOR, 30AWG, 300FT, GRAY; Cable Shielding:Unshielded ; No. of Conductors:80Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 80 Conductor, 30Awg, 300Ft, Gray; Cable Shielding 3M - 27X7290 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 80 Conductor, 30Awg, 300Ft, Gray; Cable Shielding 3M
27X7290
Ribbon Cable, 80 Conductor, 30Awg, 300Ft, Gray; Cable Shielding 3M 27X7290
RIBBON CABLE, 80 CONDUCTOR, 30AWG, 300FT, GRAY; Cable Shielding:Unshielded ; No. of Conductors:80Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 80 CONDUCTOR, 30AWG, 300FT, GRAY; Cable Shielding:Unshielded; No. of Conductors:80Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7290
Product Name Ribbon Cable, 80 Conductor, 30Awg, 300Ft, Gray; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type HF plug connector
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details