3M Flat Cable, 68 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M 3754/68 (300 FT)

Description
FLAT CABLE, 68 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded ; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 68 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded ; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 68 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M - 68K1970 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 68 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M
68K1970
Flat Cable, 68 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M 68K1970
FLAT CABLE, 68 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded ; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 68 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded; No. of Conductors:68Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1970
Product Name Flat Cable, 68 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2400/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers