3M Flat Cable, 26 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M 3754/26 (300 FT)

Description
FLAT CABLE, 26 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 26 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 26 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M - 68K1967 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 26 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M
68K1967
Flat Cable, 26 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M 68K1967
FLAT CABLE, 26 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 26 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1967
Product Name Flat Cable, 26 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details