3M Cables, Wires - Flat Ribbon Cables 3754/20 300

Description
Win Source Part Number: 1316277-3754/20 300 Category: Cables, Wires>Flat Ribbon Cables Series: 3754 Pitch: 0.025" (0.64mm) Package: Spool Wire Gauge: 30 AWG Length: 300.0' (91.44m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 30 V Number of Conductors: 20 Ratings: UL Style 20596 Conductor Strand: 7 Strands / 38 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Temperature Range - Operating: -20°C ~ 105°C Ribbon Thickness: 0.025" (0.64mm) Ribbon Width: 0.500" (12.70mm) Insulation Resistance: 10GOhm First Conductor Mark: Red ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: 3M Base Product Number: 3754
Request a Quote Datasheet
Description
Win Source Part Number: 1316277-3754/20 300 Category: Cables, Wires>Flat Ribbon Cables Series: 3754 Pitch: 0.025" (0.64mm) Package: Spool Wire Gauge: 30 AWG Length: 300.0' (91.44m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 30 V Number of Conductors: 20 Ratings: UL Style 20596 Conductor Strand: 7 Strands / 38 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Temperature Range - Operating: -20°C ~ 105°C Ribbon Thickness: 0.025" (0.64mm) Ribbon Width: 0.500" (12.70mm) Insulation Resistance: 10GOhm First Conductor Mark: Red ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: 3M Base Product Number: 3754
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Flat Ribbon Cables
1316277-3754/20 300
Cables, Wires - Flat Ribbon Cables 1316277-3754/20 300
Win Source Part Number: 1316277-3754/20 300 Category: Cables, Wires>Flat Ribbon Cables Series: 3754 Pitch: 0.025" (0.64mm) Package: Spool Wire Gauge: 30 AWG Length: 300.0' (91.44m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 30 V Number of Conductors: 20 Ratings: UL Style 20596 Conductor Strand: 7 Strands / 38 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Temperature Range - Operating: -20°C ~ 105°C Ribbon Thickness: 0.025" (0.64mm) Ribbon Width: 0.500" (12.70mm) Insulation Resistance: 10GOhm First Conductor Mark: Red ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: 3M Base Product Number: 3754

Win Source Part Number: 1316277-3754/20 300
Category: Cables, Wires>Flat Ribbon Cables
Series: 3754
Pitch: 0.025" (0.64mm)
Package: Spool
Wire Gauge: 30 AWG
Length: 300.0' (91.44m)
Cable Type: Flat Cable
Shielding: Unshielded
Voltage: 30 V
Number of Conductors: 20
Ratings: UL Style 20596
Conductor Strand: 7 Strands / 38 AWG
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Gray
Temperature Range - Operating: -20°C ~ 105°C
Ribbon Thickness: 0.025" (0.64mm)
Ribbon Width: 0.500" (12.70mm)
Insulation Resistance: 10GOhm
First Conductor Mark: Red
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: 3M
Base Product Number: 3754

Buy Now Datasheet
7100048419 80400024586 20/CAB/RC/TYP1/PVC/30AWG/STR/. - 3754/20 300 - Heilind Electronics, Inc.
Wilmington, MA, United States
7100048419 80400024586 20/CAB/RC/TYP1/PVC/30AWG/STR/.
3754/20 300
7100048419 80400024586 20/CAB/RC/TYP1/PVC/30AWG/STR/. 3754/20 300
7100048419 80400024586 20/CAB/RC/TYP1/PVC/3 0AWG/STR/.

7100048419 80400024586 20/CAB/RC/TYP1/PVC/30AWG/STR/.

Buy Now
Flat Ribbon Cables - MB20G-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MB20G-5-ND
Flat Ribbon Cables MB20G-5-ND
"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"

"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"

Buy Now Datasheet
Flat Ribbon Cables - MB20G-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MB20G-50-ND
Flat Ribbon Cables MB20G-50-ND
"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"

"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"

Buy Now Datasheet
Flat Ribbon Cables - MB20G-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MB20G-10-ND
Flat Ribbon Cables MB20G-10-ND
"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"

"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"

Buy Now Datasheet
Flat Ribbon Cables - MB20G-25-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MB20G-25-ND
Flat Ribbon Cables MB20G-25-ND
"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"

"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"

Buy Now Datasheet
Flat Ribbon Cables - MB20G-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MB20G-100-ND
Flat Ribbon Cables MB20G-100-ND
"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - MB20G-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MB20G-1-ND
Flat Ribbon Cables MB20G-1-ND
"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"

"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey
Product Category Cable Assemblies Flat Cables Flat Cables
Product Number 1316277-3754/20 300 3754/20 300 MB20G-5-ND
Product Name Cables, Wires - Flat Ribbon Cables 7100048419 80400024586 20/CAB/RC/TYP1/PVC/30AWG/STR/. Flat Ribbon Cables
Cable Type Flat Cable
Product Category Cable Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details