3M Flat Cable, 20 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M 3754/20 (300 FT)

Description
FLAT CABLE, 20 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 20 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 20 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M - 68K1966 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 20 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M
68K1966
Flat Cable, 20 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M 68K1966
FLAT CABLE, 20 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 20 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1966
Product Name Flat Cable, 20 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details