3M Flat Cable, 100 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M 3754/100 (300 FT)

Description
FLAT CABLE, 100 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded ; No. of Conductors:100Conduc tor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 100 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded ; No. of Conductors:100Conduc tor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 100 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M - 68K1965 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 100 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M
68K1965
Flat Cable, 100 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M 68K1965
FLAT CABLE, 100 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded ; No. of Conductors:100Conduc tor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 100 CONDUCTOR, 300FT, 30AWG, 30V; Cable Shielding:Unshielded; No. of Conductors:100Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1965
Product Name Flat Cable, 100 Conductor, 300Ft, 30Awg, 30V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details