3M Cable, Shield/jacket, 50 Core, Per M; Cable Shielding 3M 3750/50

Description
CABLE, SHIELD/JACKET, 50 CORE, PER M; Cable Shielding:Screened; No. of Pairs:25 Pair; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELD/JACKET, 50 CORE, PER M; Cable Shielding:Screened; No. of Pairs:25 Pair; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shield/jacket, 50 Core, Per M; Cable Shielding 3M - 95W3952 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shield/jacket, 50 Core, Per M; Cable Shielding 3M
95W3952
Cable, Shield/jacket, 50 Core, Per M; Cable Shielding 3M 95W3952
CABLE, SHIELD/JACKET, 50 CORE, PER M; Cable Shielding:Screened; No. of Pairs:25 Pair; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes

CABLE, SHIELD/JACKET, 50 CORE, PER M; Cable Shielding:Screened; No. of Pairs:25 Pair; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W3952
Product Name Cable, Shield/jacket, 50 Core, Per M; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details