3M Shielded Multipair Cable 13Pr 100Ft 300V Gray; Cable Shielding 3M 3750/26

Description
SHIELDED MULTIPAIR CABLE 13PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 13PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 13Pr 100Ft 300V Gray; Cable Shielding 3M - 87F4334 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 13Pr 100Ft 300V Gray; Cable Shielding 3M
87F4334
Shielded Multipair Cable 13Pr 100Ft 300V Gray; Cable Shielding 3M 87F4334
SHIELDED MULTIPAIR CABLE 13PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 13PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87F4334
Product Name Shielded Multipair Cable 13Pr 100Ft 300V Gray; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details