3M Tape, Sealing, Pp, Clear, 48Mm X 50M; Adhesive Type 3M 3750-1PK 48MM CLEAR

Description
TAPE, SEALING, PP, CLEAR, 48Mm x 50M; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:3.1 mil (0.08 mm); Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.89"; Width:48mm RoHS Compliant: Yes
Datasheet
Description
TAPE, SEALING, PP, CLEAR, 48Mm x 50M; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:3.1 mil (0.08 mm); Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.89"; Width:48mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Sealing, Pp, Clear, 48Mm X 50M; Adhesive Type 3M - 19M1085 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Pp, Clear, 48Mm X 50M; Adhesive Type 3M
19M1085
Tape, Sealing, Pp, Clear, 48Mm X 50M; Adhesive Type 3M 19M1085
TAPE, SEALING, PP, CLEAR, 48Mm x 50M; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:3.1 mil (0.08 mm); Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.89"; Width:48mm RoHS Compliant: Yes

TAPE, SEALING, PP, CLEAR, 48Mm x 50M; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:3.1 mil (0.08 mm); Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.89"; Width:48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 19M1085
Product Name Tape, Sealing, Pp, Clear, 48Mm X 50M; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 658409-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Rubber Blasting Tape - BT100-2000 - Caplugs
Specs
Type Adhesive Tape
Width 2 inches (50.8 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details