3M Multipair Shielded Cable, 8, 26 Awg, 7 X 0.16Mm Rohs Compliant 3M 3750/16A

Description
Multipair Shielded Cable, 8, 26 AWG, 7 x 0.16mm RoHS Compliant: Yes
Datasheet
Description
Multipair Shielded Cable, 8, 26 AWG, 7 x 0.16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipair Shielded Cable, 8, 26 Awg, 7 X 0.16Mm Rohs Compliant 3M - 95W3950 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 8, 26 Awg, 7 X 0.16Mm Rohs Compliant 3M
95W3950
Multipair Shielded Cable, 8, 26 Awg, 7 X 0.16Mm Rohs Compliant 3M 95W3950
Multipair Shielded Cable, 8, 26 AWG, 7 x 0.16mm RoHS Compliant: Yes

Multipair Shielded Cable, 8, 26 AWG, 7 x 0.16mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Shield/jacket, 16 Core, 30.5M; Cable Shielding 3M - 29AH8758 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shield/jacket, 16 Core, 30.5M; Cable Shielding 3M
29AH8758
Cable, Shield/jacket, 16 Core, 30.5M; Cable Shielding 3M 29AH8758
CABLE, SHIELD/JACKET, 16 CORE, 30.5M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, SHIELD/JACKET, 16 CORE, 30.5M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W3950
Product Name Multipair Shielded Cable, 8, 26 Awg, 7 X 0.16Mm Rohs Compliant 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XL1 and X100W Mini-Hooks - 1010XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6811A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details