3M Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding 3M 3750/10

Description
SHIELDED MULTIPAIR CABLE 5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Impedance:51ohm RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Impedance:51ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding 3M - 87F4332 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding 3M
87F4332
Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding 3M 87F4332
SHIELDED MULTIPAIR CABLE 5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Impedance:51ohm RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Impedance:51ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87F4332
Product Name Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details